VISHAY INTERTECHNOLOGY, INC.
CRCW06031243FT -- RES CHIP 124K 1% 0.1W
Vishay Intertechnology, Inc.
RES CHIP 124K 1% 0.1W
CRCW06031243FT
Description
RES CHIP 124K 1% 0.1W
Request a Quote
Email Supplier
Description
RES CHIP 124K 1% 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031243FT |
|
Product Name
|
RES CHIP 124K 1% 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
View Details