Vishay Intertechnology, Inc. RES, 0603, 50V, 1.24K, 1% CRCW06031241FT

Description
RES, 0603, 50V, 1.24K, 1%
Request a Quote
Description
RES, 0603, 50V, 1.24K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 50V, 1.24K, 1% - CRCW06031241FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 50V, 1.24K, 1%
CRCW06031241FT
RES, 0603, 50V, 1.24K, 1% CRCW06031241FT
RES, 0603, 50V, 1.24K, 1%

RES, 0603, 50V, 1.24K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031241FT
Product Name RES, 0603, 50V, 1.24K, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details