Vishay Precision Group Chip Resistor - Surface Mount CRCW0603121RFKEB

Description
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603121RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603121RFKEB-ND
Chip Resistor - Surface Mount CRCW0603121RFKEB-ND
121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 121 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603121RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 121 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603121RFKEB
Res Thick Film 0603 121 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603121RFKEB
Res Thick Film 0603 121 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 121 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Resistor,metal Glaze,121Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 43C4129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,121Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
43C4129
Resistor,metal Glaze,121Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 43C4129
Resistor,Metal Glaze,121Ohms,75WV,1 +/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Metal Glaze,121Ohms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603121RFKEB-ND CRCW0603121RFKEB 43C4129
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 121 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Resistor,metal Glaze,121Ohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details