Vishay Intertechnology, Inc. RES 121 OHM .25W 1% 0603 SMD CRCW0603121RFKEAHP

Description
RES 121ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 121ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM .25W 1% 0603 SMD - CRCW0603121RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM .25W 1% 0603 SMD
CRCW0603121RFKEAHP
RES 121 OHM .25W 1% 0603 SMD CRCW0603121RFKEAHP
RES 121ohm .25W 1% 0603 SMD

RES 121ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-121STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121STR-ND
Chip Resistor - Surface Mount 541-121STR-ND
121 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

121 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121SDKR-ND
Chip Resistor - Surface Mount 541-121SDKR-ND
121 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

121 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121SCT-ND
Chip Resistor - Surface Mount 541-121SCT-ND
121 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

121 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603121RFKEAHP 541-121STR-ND
Product Name RES 121 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers