Vishay Intertechnology, Inc. RES 121K OHM 1/10W 1% 0603 SMD CRCW0603121KFKTA

Description
RES 121Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 121Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/10W 1% 0603 SMD - CRCW0603121KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/10W 1% 0603 SMD
CRCW0603121KFKTA
RES 121K OHM 1/10W 1% 0603 SMD CRCW0603121KFKTA
RES 121Kohm 1/10W 1% 0603 SMD

RES 121Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603121KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603121KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603121KFKTACT-ND
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603121KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603121KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603121KFKTADKR-ND
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603121KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603121KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603121KFKTATR-ND
121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J3894 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3894
Thick Film Chip Resistor; Resistance Vishay 07J3894
Thick Film Chip Resistor; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
RES SMD 121K OHM 1% 1/10W 0603 - 873-CRCW0603121KFKTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 121K OHM 1% 1/10W 0603
873-CRCW0603121KFKTA
RES SMD 121K OHM 1% 1/10W 0603 873-CRCW0603121KFKTA
RES SMD 121K OHM 1% 1/10W 0603

RES SMD 121K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603121KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603121KFKTA
Chip Resistor - Surface Mount CRCW0603121KFKTA
RES SMD 121K OHM 1% 1/10W 0603

RES SMD 121K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603121KFKTA 541-CRCW0603121KFKTACT-ND 07J3894 873-CRCW0603121KFKTA CRCW0603121KFKTA
Product Name RES 121K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay RES SMD 121K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 121000 ohms 121000 ohms 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details