Vishay Intertechnology, Inc. RES, CHIP, 120, 1/10W, 5% CRCW0603121JRT6

Description
RES, CHIP, 120, 1/10W, 5%
Request a Quote
Description
RES, CHIP, 120, 1/10W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 120, 1/10W, 5% - CRCW0603121JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 120, 1/10W, 5%
CRCW0603121JRT6
RES, CHIP, 120, 1/10W, 5% CRCW0603121JRT6
RES, CHIP, 120, 1/10W, 5%

RES, CHIP, 120, 1/10W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603121JRT6
Product Name RES, CHIP, 120, 1/10W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details