Vishay Intertechnology, Inc. RES 120 OHM 5% 1/16W 0603 CRCW0603121JRT

Description
RES 120ohm 5% 1/16W 0603
Request a Quote
Description
RES 120ohm 5% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 5% 1/16W 0603 - CRCW0603121JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 5% 1/16W 0603
CRCW0603121JRT
RES 120 OHM 5% 1/16W 0603 CRCW0603121JRT
RES 120ohm 5% 1/16W 0603

RES 120ohm 5% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603121JRT
Product Name RES 120 OHM 5% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details