Vishay Intertechnology, Inc. RES FILM, 121K, 1/10 W, 1% 0603 CRCW06031213F

Description
RES FILM, 121K, 1/10 W, 1% 0603
Request a Quote
Description
RES FILM, 121K, 1/10 W, 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FILM, 121K, 1/10 W, 1% 0603 - CRCW06031213F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FILM, 121K, 1/10 W, 1% 0603
CRCW06031213F
RES FILM, 121K, 1/10 W, 1% 0603 CRCW06031213F
RES FILM, 121K, 1/10 W, 1% 0603

RES FILM, 121K, 1/10 W, 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031213F
Product Name RES FILM, 121K, 1/10 W, 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details