Vishay Intertechnology, Inc. RES, 12.1K 1%, .1W, SMD, 0603 CRCW06031212FT

Description
RES, 12.1K 1%, .1W, SMD, 0603
Request a Quote
Description
RES, 12.1K 1%, .1W, SMD, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 12.1K 1%, .1W, SMD, 0603 - CRCW06031212FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 12.1K 1%, .1W, SMD, 0603
CRCW06031212FT
RES, 12.1K 1%, .1W, SMD, 0603 CRCW06031212FT
RES, 12.1K 1%, .1W, SMD, 0603

RES, 12.1K 1%, .1W, SMD, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031212FT
Product Name RES, 12.1K 1%, .1W, SMD, 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details