Vishay Intertechnology, Inc. RESISTOR, 121 OHM, 1%, 1/10W CRCW06031210F100

Description
RESISTOR, 121ohm, 1%, 1/10W
Request a Quote
Description
RESISTOR, 121ohm, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 121 OHM, 1%, 1/10W - CRCW06031210F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 121 OHM, 1%, 1/10W
CRCW06031210F100
RESISTOR, 121 OHM, 1%, 1/10W CRCW06031210F100
RESISTOR, 121ohm, 1%, 1/10W

RESISTOR, 121ohm, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031210F100
Product Name RESISTOR, 121 OHM, 1%, 1/10W
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details