Vishay Precision Group Chip Resistor - Surface Mount CRCW0603120RJNEA

Description
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-120GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120GCT-ND
Chip Resistor - Surface Mount 541-120GCT-ND
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120GTR-ND
Chip Resistor - Surface Mount 541-120GTR-ND
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120GDKR-ND
Chip Resistor - Surface Mount 541-120GDKR-ND
120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW0603120RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW0603120RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0603120RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Vishay - 59M6765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Vishay
59M6765
Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Vishay 59M6765
RES, THICK FILM, 120R, 5%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 66H8894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Vishay
66H8894
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Vishay 66H8894
RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-120GCT-ND CRCW0603120RJNEA 59M6765 66H8894
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:... Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details