Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603120RFKEB

Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603120RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603120RFKEBDKR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603120RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603120RFKEBTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603120RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603120RFKEBCT-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 120ohms 1% - CRCW0603120RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 120ohms 1%
CRCW0603120RFKEB
Thick Film Resistors - SMD 1/10watt 120ohms 1% CRCW0603120RFKEB
Thick Film Resistors - SMD 1/10watt 120ohms 1%

Thick Film Resistors - SMD 1/10watt 120ohms 1%

Supplier's Site
Res, 120 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2995
Res, 120 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2995
RES, 120 OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 120 OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603120RFKEBDKR-ND CRCW0603120RFKEB 33AK2995
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 120ohms 1% Res, 120 Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details