Vishay Precision Group Surface Mount Resistors CRCW0603120RFKEAHP

Description
Vishay CRCW0603120RFKEAHP
Request a Quote Datasheet
Description
Vishay CRCW0603120RFKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8206754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206754
Surface Mount Resistors 8206754
Vishay CRCW0603120RFKEAHP

Vishay CRCW0603120RFKEAHP

Supplier's Site
Surface Mount Resistors - 8206754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206754P
Surface Mount Resistors 8206754P
Vishay CRCW0603120RFKEAHP

Vishay CRCW0603120RFKEAHP

Supplier's Site
Surface Mount Resistors - 1702031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702031
Surface Mount Resistors 1702031
Vishay CRCW0603120RFKEAHP

Vishay CRCW0603120RFKEAHP

Supplier's Site
Surface Mount Resistors - 1823657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823657
Surface Mount Resistors 1823657
Vishay CRCW0603120RFKEAHP

Vishay CRCW0603120RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-120STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120STR-ND
Chip Resistor - Surface Mount 541-120STR-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120SCT-ND
Chip Resistor - Surface Mount 541-120SCT-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120SDKR-ND
Chip Resistor - Surface Mount 541-120SDKR-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 120 OHM .25W 1% 0603 SMD - CRCW0603120RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM .25W 1% 0603 SMD
CRCW0603120RFKEAHP
RES 120 OHM .25W 1% 0603 SMD CRCW0603120RFKEAHP
RES 120ohm .25W 1% 0603 SMD

RES 120ohm .25W 1% 0603 SMD

Supplier's Site
Automotive 0.25W 75V Resistor - 52-CRCW0603120RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W 75V Resistor
52-CRCW0603120RFKEAHP
Automotive 0.25W 75V Resistor 52-CRCW0603120RFKEAHP
0603 120R 1% Thick Film Resistor, 0.25W, 75V, AEC-Q200 Product overview: CRCW0603120RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120RFKEAH P can be used for catalog matching and distributor lookup.

0603 120R 1% Thick Film Resistor, 0.25W, 75V, AEC-Q200 Product overview: CRCW0603120RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603120RFKEAHP
915824-CRCW0603120RFKEAHP
Chip Resistor - Surface Mount - CRCW0603120RFKEAHP 915824-CRCW0603120RFKEAHP
Manufacturer: Vishay Win Source Part Number: 915824-CRCW0603120RF KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-120SCT, CRCW0603120RFKEAHP-N D, 541-120SDKR, 541-120STR

Manufacturer: Vishay
Win Source Part Number: 915824-CRCW0603120RFKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-120SCT, CRCW0603120RFKEAHP-ND, 541-120SDKR, 541-120STR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603120RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603120RFKEAHP
Chip Resistor - Surface Mount CRCW0603120RFKEAHP
RES SMD 120 OHM 1% 1/3W 0603

RES SMD 120 OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 41R4624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
41R4624
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 41R4624
RES, 120R, 1%, 0.33W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 120R, 1%, 0.33W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 76R6523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
76R6523
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 76R6523
RES, 120R, 1%, 0.33W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 120R, 1%, 0.33W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0224
Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0224
RES, 120R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 8206754 8206754P 1823657 541-120STR-ND CRCW0603120RFKEAHP 52-CRCW0603120RFKEAHP 915824-CRCW0603120RFKEAHP CRCW0603120RFKEAHP 41R4624 12AC0224
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 120 OHM .25W 1% 0603 SMD Automotive 0.25W 75V Resistor Chip Resistor - Surface Mount - CRCW0603120RFKEAHP Chip Resistor - Surface Mount Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Res, 120R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Power Rating 0.2500 watts 0.3330 watts 0.2500 watts 0.3330 to 0.3333 watts 0.3333 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details