Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603120RFKEAC

Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603120RFKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120RFKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW0603120RFKEACTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603120RFKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120RFKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW0603120RFKEACCT-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
SMD 0.1W 120ohm 75V Resistor - 52-CRCW0603120RFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 120ohm 75V Resistor
52-CRCW0603120RFKEAC
SMD 0.1W 120ohm 75V Resistor 52-CRCW0603120RFKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 120ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW0603120RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 120ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 120ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120RFKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 120ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW0603120RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 120ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 120ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120RFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603120RFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603120RFKEAC
Chip Resistor - Surface Mount CRCW0603120RFKEAC
RES 120 OHM 1% 1/10W 0603

RES 120 OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 120 OHM 1% 1/10W 0603 - 873-CRCW0603120RFKEAC - Utmel Electronic Limited
Hong Kong, China
RES SMD 120 OHM 1% 1/10W 0603
873-CRCW0603120RFKEAC
RES SMD 120 OHM 1% 1/10W 0603 873-CRCW0603120RFKEAC
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW0603120RFKEACTR-ND 52-CRCW0603120RFKEAC CRCW0603120RFKEAC 873-CRCW0603120RFKEAC
Product Name Chip Resistor - Surface Mount SMD 0.1W 120ohm 75V Resistor Chip Resistor - Surface Mount RES SMD 120 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details