Vishay Precision Group Surface Mount Resistors CRCW0603120RFKEA

Description
Vishay CRCW0603120RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603120RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789718
Surface Mount Resistors 6789718
Vishay CRCW0603120RFKEA

Vishay CRCW0603120RFKEA

Supplier's Site
Surface Mount Resistors - 1823631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823631
Surface Mount Resistors 1823631
Vishay CRCW0603120RFKEA

Vishay CRCW0603120RFKEA

Supplier's Site
Surface Mount Resistors - 1694228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694228
Surface Mount Resistors 1694228
Vishay CRCW0603120RFKEA

Vishay CRCW0603120RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327131-CRCW0603120RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327131-CRCW0603120RFKEA
Resistors - Chip Resistor - Surface Mount 1327131-CRCW0603120RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327131-CRCW0603120R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-120HTR,541-120HC T,541-120HDKR,D11/CR CW0603 100 120R 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327131-CRCW0603120RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-120HTR,541-120HCT,541-120HDKR,D11/CRCW0603 100 120R 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 120 Ohm 75V 0.1W Resistor - 52-CRCW0603120RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 75V 0.1W Resistor
52-CRCW0603120RFKEA
SMD 120 Ohm 75V 0.1W Resistor 52-CRCW0603120RFKEA
120 Ohm 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120RFKEA can be used for catalog matching and distributor lookup.

120 Ohm 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW0603120RFKEA - CRCW0603120RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603120RFKEA
CRCW0603120RFKEA
CRCW0603120RFKEA CRCW0603120RFKEA
CRCW0603120RFKEA

CRCW0603120RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-120HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120HDKR-ND
Chip Resistor - Surface Mount 541-120HDKR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120HCT-ND
Chip Resistor - Surface Mount 541-120HCT-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120HTR-ND
Chip Resistor - Surface Mount 541-120HTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603120RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603120RFKEA
Chip Resistor - Surface Mount CRCW0603120RFKEA
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Vishay - 52K8114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Vishay
52K8114
Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Vishay 52K8114
RES, THICK FILM, 120R, 1%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3696
Res, Thick Film, 120R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3696
RES, THICK FILM, 120R, 1%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8707 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8707
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8707
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2642 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2642
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2642
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6789718 1823631 1327131-CRCW0603120RFKEA 52-CRCW0603120RFKEA CRCW0603120RFKEA 541-120HDKR-ND CRCW0603120RFKEA 52K8114 42K3696 73T8707
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 120 Ohm 75V 0.1W Resistor CRCW0603120RFKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 120R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details