Vishay Precision Group RES 120K OHM 1/10W 5% 0603 SMD CRCW0603120KJNEA

Description
RES 120Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W 5% 0603 SMD - CRCW0603120KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W 5% 0603 SMD
CRCW0603120KJNEA
RES 120K OHM 1/10W 5% 0603 SMD CRCW0603120KJNEA
RES 120Kohm 1/10W 5% 0603 SMD

RES 120Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-120KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KGCT-ND
Chip Resistor - Surface Mount 541-120KGCT-ND
120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KGDKR-ND
Chip Resistor - Surface Mount 541-120KGDKR-ND
120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KGTR-ND
Chip Resistor - Surface Mount 541-120KGTR-ND
120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 120K, 5%, 0.1W, 0603; Resistance Vishay - 89M6734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 5%, 0.1W, 0603; Resistance Vishay
89M6734
Res, Thick Film, 120K, 5%, 0.1W, 0603; Resistance Vishay 89M6734
RES, THICK FILM, 120K, 5%, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120K, 5%, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,120Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 07J0678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,120Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
07J0678
Resistor,metal Glaze,120Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 07J0678
Resistor,Metal Glaze,120KOhms,75WV, 5+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Metal Glaze,120KOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603120KJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603120KJNEA
Resistors - Chip Resistor - Surface Mount CRCW0603120KJNEA
RES SMD 120K OHM 5% 1/10W 0603

RES SMD 120K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603120KJNEA 541-120KGCT-ND 89M6734 07J0678 CRCW0603120KJNEA
Product Name RES 120K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 120K, 5%, 0.1W, 0603; Resistance Vishay Resistor,metal Glaze,120Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details