Vishay Intertechnology, Inc. RES 120K OHM 1/10W 1% 0603 SMD CRCW0603120KFKTA

Description
RES 120Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W 1% 0603 SMD - CRCW0603120KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W 1% 0603 SMD
CRCW0603120KFKTA
RES 120K OHM 1/10W 1% 0603 SMD CRCW0603120KFKTA
RES 120Kohm 1/10W 1% 0603 SMD

RES 120Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603120KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603120KFKTACT-ND
RES SMD 120K OHM 1% 1/10W 0603

RES SMD 120K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603120KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603120KFKTADKR-ND
RES SMD 120K OHM 1% 1/10W 0603

RES SMD 120K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603120KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603120KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603120KFKTATR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603120KFKTA 541-CRCW0603120KFKTACT-ND
Product Name RES 120K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details