Vishay Precision Group Chip Resistor - Surface Mount CRCW0603120KFKEBC

Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603120KFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603120KFKEBC-ND
Chip Resistor - Surface Mount CRCW0603120KFKEBC-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 120K 1% Et5 E3 Rohs Compliant Vishay - 59AC1802 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 120K 1% Et5 E3 Rohs Compliant Vishay
59AC1802
D11/crcw0603-C 100 120K 1% Et5 E3 Rohs Compliant Vishay 59AC1802
D11/CRCW0603-C 100 120K 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 120K 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603120KFKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603120KFKEBC
Chip Resistor - Surface Mount CRCW0603120KFKEBC
RES 120K OHM 1% 1/10W 0603

RES 120K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603120KFKEBC-ND 59AC1802 CRCW0603120KFKEBC
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 120K 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details