Vishay Precision Group SMD 75V 100mW Resistor CRCW0603120KFKEA

Description
120kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603120KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603120KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603120KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603120KFKEA
SMD 75V 100mW Resistor 52-CRCW0603120KFKEA
120kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603120KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120KFKEA can be used for catalog matching and distributor lookup.

120kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603120KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603120KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:120kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603120KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:120kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603120KFKEA
Thick Film ResistorSeries:CRCW; Resistance:120kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603120KFKEA
Thick Film ResistorSeries:CRCW; Resistance:120kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:120kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-120KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KHCT-ND
Chip Resistor - Surface Mount 541-120KHCT-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KHTR-ND
Chip Resistor - Surface Mount 541-120KHTR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KHDKR-ND
Chip Resistor - Surface Mount 541-120KHDKR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789715
Surface Mount Resistors 6789715
Vishay CRCW0603120KFKEA

Vishay CRCW0603120KFKEA

Supplier's Site
Surface Mount Resistors - 1823807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823807
Surface Mount Resistors 1823807
Vishay CRCW0603120KFKEA

Vishay CRCW0603120KFKEA

Supplier's Site
Surface Mount Resistors - 1694227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694227
Surface Mount Resistors 1694227
Vishay CRCW0603120KFKEA

Vishay CRCW0603120KFKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129020-CRCW0603120KFKEA
Resistors - Chip Resistor - Surface Mount 1129020-CRCW0603120KFKEA
Win Source Part Number: 1129020-CRCW0603120K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW0603120KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 120K 1% ET1 E3,541-120KHTR,541-1 20KHDKR,541-120KHCT Base Product Number: CRCW0603

Win Source Part Number: 1129020-CRCW0603120KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW0603120KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 120K 1% ET1 E3,541-120KHTR,541-120KHDKR,541-120KHCT
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Vishay - 42K3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Vishay
42K3695
Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Vishay 42K3695
RES, THICK FILM, 120K, 1%, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 72M6822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Vishay
72M6822
Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Vishay 72M6822
RES, THICK FILM, 120K, 1%, 0.1W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.1W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4111
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4111
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2641 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2641
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2641
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603120KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603120KFKEA
Chip Resistor - Surface Mount CRCW0603120KFKEA
RES SMD 120K OHM 1% 1/10W 0603

RES SMD 120K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0603120KFKEA CRCW0603120KFKEA 541-120KHCT-ND 6789715 1823807 1129020-CRCW0603120KFKEA 42K3695 72M6822 27W4111 CRCW0603120KFKEA
Product Name SMD 75V 100mW Resistor Thick Film ResistorSeries:CRCW; Resistance:120kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data