VISHAY INTERTECHNOLOGY, INC.
CRCW06031203FT -- RES 120K 1% 0.063W 0603
Vishay Intertechnology, Inc.
RES 120K 1% 0.063W 0603
CRCW06031203FT
Description
RES 120K 1% 0.063W 0603
Request a Quote
Email Supplier
Description
RES 120K 1% 0.063W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031203FT |
|
Product Name
|
RES 120K 1% 0.063W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details