Vishay Intertechnology, Inc. RES 11.8 OHM .25W 1% 0603 SMD CRCW060311R8FKEAHP

Description
RES 11.8ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 11.8ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM .25W 1% 0603 SMD - CRCW060311R8FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM .25W 1% 0603 SMD
CRCW060311R8FKEAHP
RES 11.8 OHM .25W 1% 0603 SMD CRCW060311R8FKEAHP
RES 11.8ohm .25W 1% 0603 SMD

RES 11.8ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060311R8FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060311R8FKEAHP-ND
Chip Resistor - Surface Mount CRCW060311R8FKEAHP-ND
11.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060311R8FKEAHP CRCW060311R8FKEAHP-ND
Product Name RES 11.8 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details