Vishay Precision Group Chip Resistor - Surface Mount CRCW060311R5FKEBC

Description
11.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060311R5FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060311R5FKEBC-ND
Chip Resistor - Surface Mount CRCW060311R5FKEBC-ND
11.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

11.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060311R5FKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060311R5FKEBC
Chip Resistor - Surface Mount CRCW060311R5FKEBC
RES 11.5 OHM 1% 1/10W 0603

RES 11.5 OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603-C 100 11R5 1% Et5 E3 Rohs Compliant Vishay - 59AC1758 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 11R5 1% Et5 E3 Rohs Compliant Vishay
59AC1758
D11/crcw0603-C 100 11R5 1% Et5 E3 Rohs Compliant Vishay 59AC1758
D11/CRCW0603-C 100 11R5 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 11R5 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW060311R5FKEBC-ND CRCW060311R5FKEBC 59AC1758
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603-C 100 11R5 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers