Vishay Intertechnology, Inc. RESISTOR, 11.5 OHMS, 1/10W, 1% CRCW060311R5F

Description
RESISTOR, 11.5ohmS, 1/10W, 1%
Request a Quote
Description
RESISTOR, 11.5ohmS, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 11.5 OHMS, 1/10W, 1% - CRCW060311R5F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 11.5 OHMS, 1/10W, 1%
CRCW060311R5F
RESISTOR, 11.5 OHMS, 1/10W, 1% CRCW060311R5F
RESISTOR, 11.5ohmS, 1/10W, 1%

RESISTOR, 11.5ohmS, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060311R5F
Product Name RESISTOR, 11.5 OHMS, 1/10W, 1%
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details