Vishay Precision Group Chip Resistor - Surface Mount CRCW060311K8FKEBC

Description
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060311K8FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060311K8FKEBC-ND
Chip Resistor - Surface Mount CRCW060311K8FKEBC-ND
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 11K8 1% Et5 E3 Rohs Compliant Vishay - 59AC1750 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 11K8 1% Et5 E3 Rohs Compliant Vishay
59AC1750
D11/crcw0603-C 100 11K8 1% Et5 E3 Rohs Compliant Vishay 59AC1750
D11/CRCW0603-C 100 11K8 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 11K8 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW060311K8FKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060311K8FKEBC
Chip Resistor - Surface Mount CRCW060311K8FKEBC
RES 11.8K OHM 1% 1/10W 0603

RES 11.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060311K8FKEBC-ND 59AC1750 CRCW060311K8FKEBC
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 11K8 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details