11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 11.8K OHM 1% 1/10W 0603
RES, THICK FILM, 11K8, 1%, 0.1W, 0603; Resistance:11.8kohm;
RES, THICK FILM, 11K8, 1%, 0.1W, 0603, REEL; Resistance:11.8kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-11.8KHTR-ND | CRCW060311K8FKEA | CRCW060311K8FKEA | 52K8088 | 42K3679 | 27W4103 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Res, Thick Film, 11K8, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 11K8, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |