The Vishay Thick Film Chip Resistor, part number 52K8087, features a resistance value of 11.5 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 (1608 metric) size. The resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates with a maximum voltage rating of 75 V and has a temperature coefficient of ±100 ppm/K. The component is RoHS compliant and features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor demonstrates stability with a resistance change of ±1% over 1000 hours at 70 °C. This product is suitable for engineers looking for reliable performance in compact electronic designs.
Thick Film ResistorSeries:CRCW;
11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 11.5K OHM 1% 1/10W 0603
RES, THICK FILM, 11K5, 1%, 0.1W, 0603; Resistance:11.5kohm;
RES, THICK FILM, 11K5, 1%, 0.1W, 0603, REEL; Resistance:11.5kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 11.5K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW060311K5FKEA | 541-11.5KHDKR-ND | CRCW060311K5FKEA | 52K8087 | 42K3678 | 61M5340 | CRCW060311K5FKEA |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 11K5, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 11K5, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | ||||
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |