Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060311K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4101 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4101
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4101
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2617
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2617
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7309
Resistance Vishay 25AC7309
Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4101 25AC7309
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details