Vishay Precision Group Chip Resistor - Surface Mount CRCW0603118RFKTA

Description
118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603118RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603118RFKTA-ND
Chip Resistor - Surface Mount CRCW0603118RFKTA-ND
118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 118 OHM 1/10W 1% 0603 SMD - CRCW0603118RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/10W 1% 0603 SMD
CRCW0603118RFKTA
RES 118 OHM 1/10W 1% 0603 SMD CRCW0603118RFKTA
RES 118ohm 1/10W 1% 0603 SMD

RES 118ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3880
Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3880
RES, THICK FILM, 118R, 1%, 0.1W, 0603, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 118R, 1%, 0.1W, 0603, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603118RFKTA-ND CRCW0603118RFKTA 07J3880
Product Name Chip Resistor - Surface Mount RES 118 OHM 1/10W 1% 0603 SMD Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 159685 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details