Vishay Precision Group CRCW0603118RFKEA CRCW0603118RFKEA

Description
CRCW0603118RFKEA
Request a Quote Datasheet
Description
CRCW0603118RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603118RFKEA - CRCW0603118RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603118RFKEA
CRCW0603118RFKEA
CRCW0603118RFKEA CRCW0603118RFKEA
CRCW0603118RFKEA

CRCW0603118RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-118HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118HDKR-ND
Chip Resistor - Surface Mount 541-118HDKR-ND
118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118HTR-ND
Chip Resistor - Surface Mount 541-118HTR-ND
118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118HCT-ND
Chip Resistor - Surface Mount 541-118HCT-ND
118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 118R, 1%, 0.1W, 0603; Resistance Vishay - 89M6733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.1W, 0603; Resistance Vishay
89M6733
Res, Thick Film, 118R, 1%, 0.1W, 0603; Resistance Vishay 89M6733
RES, THICK FILM, 118R, 1%, 0.1W, 0603; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 118R, 1%, 0.1W, 0603; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3689
Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3689
RES, THICK FILM, 118R, 1%, 0.1W, 0603, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118R, 1%, 0.1W, 0603, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603118RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603118RFKEA
Chip Resistor - Surface Mount CRCW0603118RFKEA
RES SMD 118 OHM 1% 1/10W 0603

RES SMD 118 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603118RFKEA 541-118HDKR-ND 89M6733 42K3689 CRCW0603118RFKEA
Product Name CRCW0603118RFKEA Chip Resistor - Surface Mount Res, Thick Film, 118R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 118R, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details