Vishay Precision Group RES 118K OHM 1/10W 1% 0603 SMD CRCW0603118KFKTA

Description
RES 118Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 118Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/10W 1% 0603 SMD - CRCW0603118KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/10W 1% 0603 SMD
CRCW0603118KFKTA
RES 118K OHM 1/10W 1% 0603 SMD CRCW0603118KFKTA
RES 118Kohm 1/10W 1% 0603 SMD

RES 118Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603118KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603118KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603118KFKTADKR-ND
RES SMD 118K OHM 1% 1/10W 0603

RES SMD 118K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603118KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603118KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603118KFKTATR-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603118KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603118KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603118KFKTACT-ND
RES SMD 118K OHM 1% 1/10W 0603

RES SMD 118K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J3883 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3883
Thick Film Chip Resistor; Resistance Vishay 07J3883
Thick Film Chip Resistor; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603118KFKTA 541-CRCW0603118KFKTADKR-ND 07J3883
Product Name RES 118K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 118000 ohms 118000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers