Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603115RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 115 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 115 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2630
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2630
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 115 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 115 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3781 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3781
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3781
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 115 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 115 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2630
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 115 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers