Vishay Intertechnology, Inc. RESISTOR, 115K, 1/10W, 1% CRCW06031153F

Description
RESISTOR, 115K, 1/10W, 1%
Request a Quote
Description
RESISTOR, 115K, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 115K, 1/10W, 1% - CRCW06031153F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 115K, 1/10W, 1%
CRCW06031153F
RESISTOR, 115K, 1/10W, 1% CRCW06031153F
RESISTOR, 115K, 1/10W, 1%

RESISTOR, 115K, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031153F
Product Name RESISTOR, 115K, 1/10W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details