Vishay Precision Group Chip Resistor - Surface Mount CRCW0603113RFKEA

Description
113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-113HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113HTR-ND
Chip Resistor - Surface Mount 541-113HTR-ND
113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113HDKR-ND
Chip Resistor - Surface Mount 541-113HDKR-ND
113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-113HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-113HCT-ND
Chip Resistor - Surface Mount 541-113HCT-ND
113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 113 OHM 1/10W 1% 0603 SMD - CRCW0603113RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 1% 0603 SMD
CRCW0603113RFKEA
RES 113 OHM 1/10W 1% 0603 SMD CRCW0603113RFKEA
RES 113ohm 1/10W 1% 0603 SMD

RES 113ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 113R, 1%, 0.1W, 0603; Resistance Vishay - 52K8098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.1W, 0603; Resistance Vishay
52K8098
Res, Thick Film, 113R, 1%, 0.1W, 0603; Resistance Vishay 52K8098
RES, THICK FILM, 113R, 1%, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 113R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3685
Res, Thick Film, 113R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3685
RES, THICK FILM, 113R, 1%, 0.1W, 0603, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 113R, 1%, 0.1W, 0603, REEL; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603113RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603113RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603113RFKEA
RES SMD 113 OHM 1% 1/10W 0603

RES SMD 113 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-113HTR-ND CRCW0603113RFKEA 52K8098 42K3685 CRCW0603113RFKEA
Product Name Chip Resistor - Surface Mount RES 113 OHM 1/10W 1% 0603 SMD Res, Thick Film, 113R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 113R, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 113 ohms 113 ohms 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details