Vishay Intertechnology, Inc. RES 113K OHM .25W 1% 0603 SMD CRCW0603113KFKEAHP

Description
RES 113Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 113Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM .25W 1% 0603 SMD - CRCW0603113KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM .25W 1% 0603 SMD
CRCW0603113KFKEAHP
RES 113K OHM .25W 1% 0603 SMD CRCW0603113KFKEAHP
RES 113Kohm .25W 1% 0603 SMD

RES 113Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603113KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603113KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603113KFKEAHP-ND
113 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

113 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603113KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603113KFKEAHP
Chip Resistor - Surface Mount CRCW0603113KFKEAHP
RES SMD 113K OHM 1% 1/3W 0603

RES SMD 113K OHM 1% 1/3W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603113KFKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603113KFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0603113KFKEAHP
RES SMD 113K OHM 1% 1/3W 0603

RES SMD 113K OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0603113KFKEAHP CRCW0603113KFKEAHP-ND CRCW0603113KFKEAHP CRCW0603113KFKEAHP
Product Name RES 113K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 113000 ohms 113000 ohms 113000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details