Vishay Intertechnology, Inc. RES 11.3K 1% 1/16W 0603 CRCW06031132FT

Description
RES 11.3K 1% 1/16W 0603
Request a Quote
Description
RES 11.3K 1% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K 1% 1/16W 0603 - CRCW06031132FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K 1% 1/16W 0603
CRCW06031132FT
RES 11.3K 1% 1/16W 0603 CRCW06031132FT
RES 11.3K 1% 1/16W 0603

RES 11.3K 1% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031132FT
Product Name RES 11.3K 1% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details