Vishay Intertechnology, Inc. RES, 0603, TF, 113R, 1%, 1/10W CRCW06031130FRT1

Description
RES, 0603, TF, 113R, 1%, 1/10W
Request a Quote
Description
RES, 0603, TF, 113R, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, TF, 113R, 1%, 1/10W - CRCW06031130FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, TF, 113R, 1%, 1/10W
CRCW06031130FRT1
RES, 0603, TF, 113R, 1%, 1/10W CRCW06031130FRT1
RES, 0603, TF, 113R, 1%, 1/10W

RES, 0603, TF, 113R, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031130FRT1
Product Name RES, 0603, TF, 113R, 1%, 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details