Vishay Precision Group Chip Resistor - Surface Mount CRCW0603110RJNEC

Description
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603110RJNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603110RJNEC-ND
Chip Resistor - Surface Mount CRCW0603110RJNEC-ND
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 110 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW0603110RJNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 110 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW0603110RJNEC
Res Thick Film 0603 110 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW0603110RJNEC
Res Thick Film 0603 110 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 110 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D11/crcw0603 200 110R 5% Et6 E3 Rohs Compliant Vishay - 64R9462 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 110R 5% Et6 E3 Rohs Compliant Vishay
64R9462
D11/crcw0603 200 110R 5% Et6 E3 Rohs Compliant Vishay 64R9462
D11/CRCW0603 200 110R 5% ET6 e3 RoHS Compliant: Yes

D11/CRCW0603 200 110R 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603110RJNEC-ND CRCW0603110RJNEC 64R9462
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 110 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R D11/crcw0603 200 110R 5% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details