Vishay Intertechnology, Inc. RES 110 OHM .25W 5% 0603 SMD CRCW0603110RJNEAHP

Description
RES 110ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 110ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM .25W 5% 0603 SMD - CRCW0603110RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM .25W 5% 0603 SMD
CRCW0603110RJNEAHP
RES 110 OHM .25W 5% 0603 SMD CRCW0603110RJNEAHP
RES 110ohm .25W 5% 0603 SMD

RES 110ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603110RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603110RJNEAHP-ND
Chip Resistor - Surface Mount CRCW0603110RJNEAHP-ND
110 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

110 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603110RJNEAHP CRCW0603110RJNEAHP-ND
Product Name RES 110 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details