Vishay Precision Group Chip Resistor - Surface Mount CRCW0603110RJNEA

Description
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110GCT-ND
Chip Resistor - Surface Mount 541-110GCT-ND
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110GDKR-ND
Chip Resistor - Surface Mount 541-110GDKR-ND
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110GTR-ND
Chip Resistor - Surface Mount 541-110GTR-ND
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 110 OHM 1/10W 5% 0603 SMD - CRCW0603110RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 5% 0603 SMD
CRCW0603110RJNEA
RES 110 OHM 1/10W 5% 0603 SMD CRCW0603110RJNEA
RES 110ohm 1/10W 5% 0603 SMD

RES 110ohm 1/10W 5% 0603 SMD

Supplier's Site
Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Vishay - 89M6732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Vishay
89M6732
Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Vishay 89M6732
RES, THICK FILM, 110R, 5%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-110GCT-ND CRCW0603110RJNEA 89M6732
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/10W 5% 0603 SMD Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers