Vishay Precision Group RES 110 OHM 1/10W 1% 0603 SMD CRCW0603110RFKEA

Description
RES 110ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 110ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/10W 1% 0603 SMD - CRCW0603110RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 1% 0603 SMD
CRCW0603110RFKEA
RES 110 OHM 1/10W 1% 0603 SMD CRCW0603110RFKEA
RES 110ohm 1/10W 1% 0603 SMD

RES 110ohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6789709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789709
Surface Mount Resistors 6789709
Vishay CRCW0603110RFKEA

Vishay CRCW0603110RFKEA

Supplier's Site
SMD 110 Ohm 75V 0.1W Resistor - 52-CRCW0603110RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 Ohm 75V 0.1W Resistor
52-CRCW0603110RFKEA
SMD 110 Ohm 75V 0.1W Resistor 52-CRCW0603110RFKEA
110 Ohm 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603110RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603110RFKEA can be used for catalog matching and distributor lookup.

110 Ohm 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603110RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603110RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1236343-CRCW0603110RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236343-CRCW0603110RFKEA
Resistors - Chip Resistor - Surface Mount 1236343-CRCW0603110RFKEA
Win Source Part Number: 1236343-CRCW0603110R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 110 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-110HTR,541-110HC T,D11/CRCW0603 100 110R 1% ET1 E3,541-110HDKR Base Product Number: CRCW0603

Win Source Part Number: 1236343-CRCW0603110RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 110 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-110HTR,541-110HCT,D11/CRCW0603 100 110R 1% ET1 E3,541-110HDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110HDKR-ND
Chip Resistor - Surface Mount 541-110HDKR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110HTR-ND
Chip Resistor - Surface Mount 541-110HTR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110HCT-ND
Chip Resistor - Surface Mount 541-110HCT-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603110RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603110RFKEA
Chip Resistor - Surface Mount CRCW0603110RFKEA
RES SMD 110 OHM 1% 1/10W 0603

RES SMD 110 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 110R, 1%, 0.1W, 0603; Resistance Vishay - 52K8095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.1W, 0603; Resistance Vishay
52K8095
Res, Thick Film, 110R, 1%, 0.1W, 0603; Resistance Vishay 52K8095
RES, THICK FILM, 110R, 1%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8096
Res, Thick Film, 110R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8096
RES, THICK FILM, 110R, 1%, 0.1W, 0603, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.1W, 0603, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3779
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3779
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0603110RFKEA 6789709 52-CRCW0603110RFKEA 1236343-CRCW0603110RFKEA 541-110HDKR-ND CRCW0603110RFKEA 52K8095 52K8096 28W3779
Product Name RES 110 OHM 1/10W 1% 0603 SMD Surface Mount Resistors SMD 110 Ohm 75V 0.1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 110R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 110R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details