Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1% CRCW0603110KFKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1% - CRCW0603110KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1%
CRCW0603110KFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1% CRCW0603110KFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603110KFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603110KFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603110KFKEBTR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603110KFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603110KFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603110KFKEBCT-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603110KFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603110KFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603110KFKEBDKR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 110K 1% Et5 E3 Rohs Compliant Vishay - 48P8247 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 110K 1% Et5 E3 Rohs Compliant Vishay
48P8247
D11/crcw0603 100 110K 1% Et5 E3 Rohs Compliant Vishay 48P8247
D11/CRCW0603 100 110K 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 110K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603110KFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603110KFKEB
Resistors - Chip Resistor - Surface Mount CRCW0603110KFKEB
RES SMD 110K OHM 1% 1/10W 0603

RES SMD 110K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603110KFKEB 541-CRCW0603110KFKEBTR-ND 48P8247 CRCW0603110KFKEB
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 110Kohms 1% Chip Resistor - Surface Mount D11/crcw0603 100 110K 1% Et5 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details