Vishay Precision Group Chip Resistor - Surface Mount CRCW0603110KFKEA

Description
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KHCT-ND
Chip Resistor - Surface Mount 541-110KHCT-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KHTR-ND
Chip Resistor - Surface Mount 541-110KHTR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KHDKR-ND
Chip Resistor - Surface Mount 541-110KHDKR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603110KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603110KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603110KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 110K, 1%, 0.1W, 0603; Resistance Vishay - 52K8094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.1W, 0603; Resistance Vishay
52K8094
Res, Thick Film, 110K, 1%, 0.1W, 0603; Resistance Vishay 52K8094
RES, THICK FILM, 110K, 1%, 0.1W, 0603; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.1W, 0603; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3683
Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3683
RES, THICK FILM, 110K, 1%, 0.1W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.1W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4104
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4104
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603110KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603110KFKEA
Chip Resistor - Surface Mount CRCW0603110KFKEA
RES SMD 110K OHM 1% 1/10W 0603

RES SMD 110K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-110KHCT-ND CRCW0603110KFKEA 52K8094 42K3683 27W4104 CRCW0603110KFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 110K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details