Vishay Intertechnology, Inc. RES 11.0K 1/16W 1% 0603 SMT CRCW06031102F

Description
RES 11.0K 1/16W 1% 0603 SMT
Request a Quote
Description
RES 11.0K 1/16W 1% 0603 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K 1/16W 1% 0603 SMT - CRCW06031102F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K 1/16W 1% 0603 SMT
CRCW06031102F
RES 11.0K 1/16W 1% 0603 SMT CRCW06031102F
RES 11.0K 1/16W 1% 0603 SMT

RES 11.0K 1/16W 1% 0603 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031102F
Product Name RES 11.0K 1/16W 1% 0603 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details