Vishay Intertechnology, Inc. RESIS, 1.1K, 1%, 1/16W, SMT0603 CRCW06031101F

Description
RESIS, 1.1K, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 1.1K, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 1.1K, 1%, 1/16W, SMT0603 - CRCW06031101F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 1.1K, 1%, 1/16W, SMT0603
CRCW06031101F
RESIS, 1.1K, 1%, 1/16W, SMT0603 CRCW06031101F
RESIS, 1.1K, 1%, 1/16W, SMT0603

RESIS, 1.1K, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031101F
Product Name RESIS, 1.1K, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers