Vishay Intertechnology, Inc. RES, 1% 110 OHM 1/16W 50V, 0603 CRCW06031100FT

Description
RES, 1% 110ohm 1/16W 50V, 0603
Request a Quote
Description
RES, 1% 110ohm 1/16W 50V, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1% 110 OHM 1/16W 50V, 0603 - CRCW06031100FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1% 110 OHM 1/16W 50V, 0603
CRCW06031100FT
RES, 1% 110 OHM 1/16W 50V, 0603 CRCW06031100FT
RES, 1% 110ohm 1/16W 50V, 0603

RES, 1% 110ohm 1/16W 50V, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031100FT
Product Name RES, 1% 110 OHM 1/16W 50V, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details