Vishay Precision Group RES 10.7 OHM 1/10W 1% 0603 SMD CRCW060310R7FKEA

Description
RES 10.7ohm 1/10W 1% 0603 SMD
Request a Quote
Description
RES 10.7ohm 1/10W 1% 0603 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3666, features a resistance value of 10.7 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. It exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3666, features a resistance value of 10.7 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. It exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/10W 1% 0603 SMD - CRCW060310R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/10W 1% 0603 SMD
CRCW060310R7FKEA
RES 10.7 OHM 1/10W 1% 0603 SMD CRCW060310R7FKEA
RES 10.7ohm 1/10W 1% 0603 SMD

RES 10.7ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7HTR-ND
Chip Resistor - Surface Mount 541-10.7HTR-ND
10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7HDKR-ND
Chip Resistor - Surface Mount 541-10.7HDKR-ND
10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7HCT-ND
Chip Resistor - Surface Mount 541-10.7HCT-ND
10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3666
Res, Thick Film, 10R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3666
RES, THICK FILM, 10R7, 1%, 0.1W, 0603, REEL; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R7, 1%, 0.1W, 0603, REEL; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060310R7FKEA 541-10.7HTR-ND 42K3666
Product Name RES 10.7 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 10R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details