Vishay Precision Group Chip Resistor - Surface Mount CRCW060310R5FKEA

Description
10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.5HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5HTR-ND
Chip Resistor - Surface Mount 541-10.5HTR-ND
10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5HDKR-ND
Chip Resistor - Surface Mount 541-10.5HDKR-ND
10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5HCT-ND
Chip Resistor - Surface Mount 541-10.5HCT-ND
10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10.5 Ohm 10W Resistor - 52-CRCW060310R5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.5 Ohm 10W Resistor
52-CRCW060310R5FKEA
SMD 10.5 Ohm 10W Resistor 52-CRCW060310R5FKEA
10.5 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060310R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.5 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310R5FKEA can be used for catalog matching and distributor lookup.

10.5 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060310R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.5 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310R5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW060310R5FKEA - CRCW060310R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060310R5FKEA
CRCW060310R5FKEA
CRCW060310R5FKEA CRCW060310R5FKEA
CRCW060310R5FKEA

CRCW060310R5FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033747-CRCW060310R5FKEA
Resistors - Chip Resistor - Surface Mount 1033747-CRCW060310R5FKEA
Win Source Part Number: 1033747-CRCW060310R5 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10.5 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): RC0603FR-0710R5L; RK73H1JTTD10R5F; ERJ-3EKF10R5V; RK73H1JTTD11R0F; RC0603FR-0711RL; RK73H1JTTD10R0FCRCW0 60310R5FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 10R5 1% ET1 E3,541-10.5HDKR,541- 10.5HCT,541-10.5HTR Base Product Number: CRCW0603

Win Source Part Number: 1033747-CRCW060310R5FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10.5 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): RC0603FR-0710R5L; RK73H1JTTD10R5F; ERJ-3EKF10R5V; RK73H1JTTD11R0F; RC0603FR-0711RL; RK73H1JTTD10R0FCRCW060310R5FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 10R5 1% ET1 E3,541-10.5HDKR,541-10.5HCT,541-10.5HTR
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Thick Film, 10R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3665
Res, Thick Film, 10R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3665
RES, THICK FILM, 10R5, 1%, 0.1W, 0603, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.1W, 0603, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R5, 1%, 0.1W, 0603; Resistance Vishay - 52K8075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.1W, 0603; Resistance Vishay
52K8075
Res, Thick Film, 10R5, 1%, 0.1W, 0603; Resistance Vishay 52K8075
RES, THICK FILM, 10R5, 1%, 0.1W, 0603; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.1W, 0603; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10.5HTR-ND 52-CRCW060310R5FKEA CRCW060310R5FKEA 1033747-CRCW060310R5FKEA 42K3665 52K8075
Product Name Chip Resistor - Surface Mount SMD 10.5 Ohm 10W Resistor CRCW060310R5FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10R5, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 10R5, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers