Vishay Precision Group Thick Film Resistors - SMD 1/10watt 10.2ohms 1% CRCW060310R2FKEA

Description
Thick Film Resistors - SMD 1/10watt 10.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 10.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 10.2ohms 1% - CRCW060310R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 10.2ohms 1%
CRCW060310R2FKEA
Thick Film Resistors - SMD 1/10watt 10.2ohms 1% CRCW060310R2FKEA
Thick Film Resistors - SMD 1/10watt 10.2ohms 1%

Thick Film Resistors - SMD 1/10watt 10.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2HTR-ND
Chip Resistor - Surface Mount 541-10.2HTR-ND
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2HDKR-ND
Chip Resistor - Surface Mount 541-10.2HDKR-ND
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2HCT-ND
Chip Resistor - Surface Mount 541-10.2HCT-ND
10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3664
Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3664
RES, THICK FILM, 10R2, 1%, 0.1W, 0603, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.1W, 0603, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Vishay - 52K8074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Vishay
52K8074
Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Vishay 52K8074
RES, THICK FILM, 10R2, 1%, 0.1W, 0603; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R2, 1%, 0.1W, 0603; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060310R2FKEA 541-10.2HTR-ND 42K3664 52K8074
Product Name Thick Film Resistors - SMD 1/10watt 10.2ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 10R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 10R2, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers