Vishay Intertechnology, Inc. RES, 10, 5%, 0603, 63MW CRCW060310R0JNTA

Description
RES, 10, 5%, 0603, 63MW
Request a Quote Datasheet
Description
RES, 10, 5%, 0603, 63MW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 10, 5%, 0603, 63MW - CRCW060310R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10, 5%, 0603, 63MW
CRCW060310R0JNTA
RES, 10, 5%, 0603, 63MW CRCW060310R0JNTA
RES, 10, 5%, 0603, 63MW

RES, 10, 5%, 0603, 63MW

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060310R0JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW060310R0JNTACT-ND
RES SMD 10 OHM 5% 1/10W 0603

RES SMD 10 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310R0JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060310R0JNTADKR-ND
RES SMD 10 OHM 5% 1/10W 0603

RES SMD 10 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310R0JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW060310R0JNTATR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060310R0JNTA 541-CRCW060310R0JNTACT-ND
Product Name RES, 10, 5%, 0603, 63MW Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details