Vishay Intertechnology, Inc. RESN_0603LF-10, 5%, 0603LF CRCW060310R0JNEB

Description
RESN_0603LF-10, 5%, 0603LF
Request a Quote Datasheet
Description
RESN_0603LF-10, 5%, 0603LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESN_0603LF-10, 5%, 0603LF - CRCW060310R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN_0603LF-10, 5%, 0603LF
CRCW060310R0JNEB
RESN_0603LF-10, 5%, 0603LF CRCW060310R0JNEB
RESN_0603LF-10, 5%, 0603LF

RESN_0603LF-10, 5%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060310R0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060310R0JNEBTR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310R0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060310R0JNEBCT-ND
RES SMD 10 OHM 5% 1/8W 0603

RES SMD 10 OHM 5% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060310R0JNEB 541-CRCW060310R0JNEBTR-ND
Product Name RESN_0603LF-10, 5%, 0603LF Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details